Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LEVEL SENSORS
CYNERGY3 CORP.
LITTLE-EX-20M -- FLOAT SWITCHES
Cynergy3 Corp.
Float Switches
LITTLE-EX-20M
Description
Switch, EXia, cable end, 20m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Switch, EXia, cable end, 20m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7564309
Float Switches
7564309
Switch, EXia, cable end, 20m
Switch, EXia, cable end, 20m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Level Sensors
Product Number
7564309
Product Name
Float Switches
Maximum Operating Pressure
145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data
Similar Products
BinMaster, Inc.
80 GHZ COMPACT NON-CONTACT RADAR 49’
CNCR 220
Specs
Device Classification
Sensor Only
Measuring Range
588 inch (14935 mm)
Accuracy (Continuous Level)
0.2000 +/-inch (5.08 +/-mm)
View Details
ABB Measurement & Analytics
RF Capacitance Level Switch
KCAP300
Specs
Device Classification
Sensor Only
Number of Switch Points Range
1 (#)
Media Type
Liquid
View Details
Tecmark Corporation
Solid State Non-Contact Level Sensor
EP1226
Specs
Device Classification
Sensor System
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
jbj Techniques Limited
Level Gauge
RL Series
Specs
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Continuous Level
View Details