Advantech
AIM accessories
AIM-P508B0
Description
AIM accessories
1 x Micro USB charging port
Micro USB 18W adapter/power cord are optional
Request a Quote
Email Supplier
Datasheet
Description
AIM accessories
1 x Micro USB charging port
Micro USB 18W adapter/power cord are optional
Request a Quote
Email Supplier
Datasheet
Suppliers
AIM accessories
1 x Micro USB charging port
Micro USB 18W adapter/power cord are optional
AIM accessories
- 1 x Micro USB charging port
- Micro USB 18W adapter/power cord are optional
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
AIM-P508B0 |
|
Product Name
|
AIM accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Width / Diameter
3.86 inch (98 mm)
Depth
0.2559 inch (6.5 mm)
Height
3.33 inch (84.5 mm)
View Details