Green Cubes Technology SAFEFlex GSE Batteries FBP-1441-24V

Description
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.
Request a Quote
Description
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAFEFlex GSE Batteries - FBP-1441-24V - Green Cubes Technology
Kokomo, IN, United States
SAFEFlex GSE Batteries
FBP-1441-24V
SAFEFlex GSE Batteries FBP-1441-24V
The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.

The SAFEFlex Lithium Batteries by Green Cubes are designed to redefine power in rugged environments, offering a harmonious blend of cost-effectiveness, efficiency, and durability. Tailored for the specific demands of industrial vehicles, these batteries ensure high cycle life and low maintenance, making the transition from lead acid to lithium technology seamless and beneficial.

Supplier's Site

Technical Specifications

  Green Cubes Technology
Product Category Batteries
Product Number FBP-1441-24V
Product Name SAFEFlex GSE Batteries
Voltage 24 volts
Capacity 315 ampere-hr
Width / Diameter 12.75 inch (324 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
SAFEFlex GSE Batteries - FBP-1223-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 840 ampere-hr
Width / Diameter 41 inch (1041 mm)
View Details
24V Lithium SAFEFlex Material Handling Batteries - FBP-1407 - Green Cubes Technology
Specs
Voltage 24 volts
Capacity 105 ampere-hr
Width / Diameter 8.5 inch (216 mm)
View Details