Custom Silicon Solutions, Inc. Automotive ASIC Applications Engine Monitor & Warning Light Controller

Description
This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be absolute or ratiometric. They are digitally filtered and may include hysteresis to eliminate flickering. This custom ASIC is intended for automotive instrument clusters. Features: Internal 10V Regulator 4 Sensor Channels Absolute or Ratiometric Optional Hystersis Programmable Digital Filters Internal Oscillator for Clock Generation External R & C Temperature Range = -40°C to +85°C
Description
This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be absolute or ratiometric. They are digitally filtered and may include hysteresis to eliminate flickering. This custom ASIC is intended for automotive instrument clusters. Features: Internal 10V Regulator 4 Sensor Channels Absolute or Ratiometric Optional Hystersis Programmable Digital Filters Internal Oscillator for Clock Generation External R & C Temperature Range = -40°C to +85°C

Suppliers

Company
Product
Description
Supplier Links
Automotive ASIC Applications Engine Monitor & Warning Light Controller
This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be absolute or ratiometric. They are digitally filtered and may include hysteresis to eliminate flickering. This custom ASIC is intended for automotive instrument clusters. Features: Internal 10V Regulator 4 Sensor Channels Absolute or Ratiometric Optional Hystersis Programmable Digital Filters Internal Oscillator for Clock Generation External R & C Temperature Range = -40°C to +85°C

This device monitors up to four engine parameters (temperature, voltage, pressure, etc.) and activates the corresponding warning light if the parameter is out of range. The sensor inputs may be absolute or ratiometric. They are digitally filtered and may include hysteresis to eliminate flickering. This custom ASIC is intended for automotive instrument clusters.

Features:

  • Internal 10V Regulator
  • 4 Sensor Channels
  • Absolute or Ratiometric
  • Optional Hystersis
  • Programmable Digital Filters
  • Internal Oscillator for Clock Generation
  • External R & C
  • Temperature Range = -40°C to +85°C
Supplier's Site

Technical Specifications

  Custom Silicon Solutions, Inc.
Product Category Application Specific Integrated Circuits (ASIC)
Product Number Engine Monitor & Warning Light Controller
Product Name Automotive ASIC Applications
Unlock Full Specs
to access all available technical data

Similar Products