This EEPROM memory macro is a nonvolatile register that can be configured for 8 to 64 bits. It is implemented with CSS’s High Density NV Latch cell that features a novel, high voltage level shifter to significantly reduce its area. Read mode current is < 1uA. Numerous serial and parallel interface options for entering data and reading out the contents of the NV register are available. This memory macro cell is designed for AMI’s 0.5 micron, CMOS process. For more information, please refer to the following documents or contact CSS.
| Custom Silicon Solutions, Inc. | |
|---|---|
| Product Category | Application Specific Integrated Circuits (ASIC) |
| Product Number | High Density NV Register |
| Product Name | IP Products |