TE Connectivity Expansion Boards, Daughter Cards 2331211-2

Description
MS4 Light, Humidity, Motion, Sound, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board
Request a Quote Datasheet
Description
MS4 Light, Humidity, Motion, Sound, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - A141303-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
A141303-ND
Expansion Boards, Daughter Cards A141303-ND
MS4 Light, Humidity, Motion, Sound, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board

MS4 Light, Humidity, Motion, Sound, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1380682-2331211-2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1380682-2331211-2
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1380682-2331211-2
Win Source Part Number: 1380682-2331211-2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Box Function: Light, Humidity, Motion, Sound, Temperature Contents: Board(s) Utilized IC / Part: MS4 Platform: Arduino, Raspberry Pi ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8473.30.1180 Mfr: TE Connectivity Base Product Number: 233121 Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1380682-2331211-2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Type: Sensor
Package: Box
Function: Light, Humidity, Motion, Sound, Temperature
Contents: Board(s)
Utilized IC / Part: MS4
Platform: Arduino, Raspberry Pi
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8473.30.1180
Mfr: TE Connectivity
Base Product Number: 233121
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 2331211-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
2331211-2
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 2331211-2
2331211-2

2331211-2

Supplier's Site
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity - 71AC5121 - Newark, An Avnet Company
Chicago, IL, United States
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity
71AC5121
Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity 71AC5121
DEV KIT, MOTION/TEMP/HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:TE Connectivity; Silicon Core Number:2314277-2; Application Sub Type:Sensor; Product Range:Ambimate MS4 RoHS Compliant: Yes

DEV KIT, MOTION/TEMP/HUMIDITY SENSOR; Kit Application Type:Sensor; Silicon Manufacturer:TE Connectivity; Silicon Core Number:2314277-2; Application Sub Type:Sensor; Product Range:Ambimate MS4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number A141303-ND 1380682-2331211-2 2331211-2 71AC5121
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Dev Kit, Motion/temp/humidity Sensor; Kit Application Type Te Connectivity
Supported System Light, Humidity, Motion, Sound, Temperature Light, Humidity, Motion, Sound, Temperature Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC5527EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-DPP102A000-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
simpleRTK 4 Dual - RTK Heading Starter Kit - AS-STARTKIT-DUAL-X20D-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details