ArduSimple RTK Base Station AS-PRO-CORS-L125ETH-01

Description
The ArduSimple RTK Base Station is a housed and ready to use full band full constellation GNSS receiver for 24/7 use. It’s based on Septentrio mosaic-X5 module and is designed to operate as a reference station for local RTK or CORSContinuously Operating Reference Stations (CORS) is the word to define a calibrated network of base stations network densification. Top performance in all environments thanks to Septentrio patented technologies: – AIM+ anti-jamming and anti-spoofing – IONO+ protection against ionospheric disturbances and scintillations – APME+ multipath mitigation No subscription required, thanks to its integrated NTRIPIt’s a standard language or protocol to exchange correction data over internet: – Up to 4 simultaneous outgoing NTRIP server connections. – Embedded NTRIP caster for up to 10 NTRIP clients with individual username/password control. – Up to 5 simultaneous TCP outputs – Onboard RINEXRINEX is a standard format to store raw satellite measurements without position information and GNSS datalogging, with optional and schedulable push to FTP feature Compatible with basically any receiver: – NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer 0183, v2.3, v3.03, V4.0 – RINEX v2.x, v3.x – RTCM v2.x, v3.x (MSM included) – CMR v2.0 – Septentrio Binary Format (SBF) Easy to configure and monitor thanks to its intuitive web app: – Available both via USB and Ethernet, it allows you to monitor GNSS indicators and configure your base station and users Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – Compatible with existing CORS networks (Continuously Operating Reference Station) – 868/916MHz radio module can be added as an option, contact us for custom radio integrations – You will need a Windows PC for the initial configuration. After that the device is reachable via Ethernet from any PC. Includes: – 1 RTK Base Station (Mosaic-X5) – 1 USB cable AS-PRO-CORS-L125ETH- 00 ASB-PRO-CORS-L125ETH -00 AS-PRO-CORS-L125ETH- 01 ASB-PRO-CORS-L125ETH -01
Request a Quote Datasheet
Description
The ArduSimple RTK Base Station is a housed and ready to use full band full constellation GNSS receiver for 24/7 use. It’s based on Septentrio mosaic-X5 module and is designed to operate as a reference station for local RTK or CORSContinuously Operating Reference Stations (CORS) is the word to define a calibrated network of base stations network densification. Top performance in all environments thanks to Septentrio patented technologies: – AIM+ anti-jamming and anti-spoofing – IONO+ protection against ionospheric disturbances and scintillations – APME+ multipath mitigation No subscription required, thanks to its integrated NTRIPIt’s a standard language or protocol to exchange correction data over internet: – Up to 4 simultaneous outgoing NTRIP server connections. – Embedded NTRIP caster for up to 10 NTRIP clients with individual username/password control. – Up to 5 simultaneous TCP outputs – Onboard RINEXRINEX is a standard format to store raw satellite measurements without position information and GNSS datalogging, with optional and schedulable push to FTP feature Compatible with basically any receiver: – NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer 0183, v2.3, v3.03, V4.0 – RINEX v2.x, v3.x – RTCM v2.x, v3.x (MSM included) – CMR v2.0 – Septentrio Binary Format (SBF) Easy to configure and monitor thanks to its intuitive web app: – Available both via USB and Ethernet, it allows you to monitor GNSS indicators and configure your base station and users Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – Compatible with existing CORS networks (Continuously Operating Reference Station) – 868/916MHz radio module can be added as an option, contact us for custom radio integrations – You will need a Windows PC for the initial configuration. After that the device is reachable via Ethernet from any PC. Includes: – 1 RTK Base Station (Mosaic-X5) – 1 USB cable AS-PRO-CORS-L125ETH- 00 ASB-PRO-CORS-L125ETH -00 AS-PRO-CORS-L125ETH- 01 ASB-PRO-CORS-L125ETH -01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Andorra la Vella, Andorra
RTK Base Station
AS-PRO-CORS-L125ETH-01
RTK Base Station AS-PRO-CORS-L125ETH-01
The ArduSimple RTK Base Station is a housed and ready to use full band full constellation GNSS receiver for 24/7 use. It’s based on Septentrio mosaic-X5 module and is designed to operate as a reference station for local RTK or CORSContinuously Operating Reference Stations (CORS) is the word to define a calibrated network of base stations network densification. Top performance in all environments thanks to Septentrio patented technologies: – AIM+ anti-jamming and anti-spoofing – IONO+ protection against ionospheric disturbances and scintillations – APME+ multipath mitigation No subscription required, thanks to its integrated NTRIPIt’s a standard language or protocol to exchange correction data over internet: – Up to 4 simultaneous outgoing NTRIP server connections. – Embedded NTRIP caster for up to 10 NTRIP clients with individual username/password control. – Up to 5 simultaneous TCP outputs – Onboard RINEXRINEX is a standard format to store raw satellite measurements without position information and GNSS datalogging, with optional and schedulable push to FTP feature Compatible with basically any receiver: – NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer 0183, v2.3, v3.03, V4.0 – RINEX v2.x, v3.x – RTCM v2.x, v3.x (MSM included) – CMR v2.0 – Septentrio Binary Format (SBF) Easy to configure and monitor thanks to its intuitive web app: – Available both via USB and Ethernet, it allows you to monitor GNSS indicators and configure your base station and users Good to know: – This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product. – Compatible with existing CORS networks (Continuously Operating Reference Station) – 868/916MHz radio module can be added as an option, contact us for custom radio integrations – You will need a Windows PC for the initial configuration. After that the device is reachable via Ethernet from any PC. Includes: – 1 RTK Base Station (Mosaic-X5) – 1 USB cable AS-PRO-CORS-L125ETH- 00 ASB-PRO-CORS-L125ETH -00 AS-PRO-CORS-L125ETH- 01 ASB-PRO-CORS-L125ETH -01

The ArduSimple RTK Base Station is a housed and ready to use full band full constellation GNSS receiver for 24/7 use. It’s based on Septentrio mosaic-X5 module and is designed to operate as a reference station for local RTK or CORSContinuously Operating Reference Stations (CORS) is the word to define a calibrated network of base stations network densification.

Top performance in all environments thanks to Septentrio patented technologies:
– AIM+ anti-jamming and anti-spoofing
– IONO+ protection against ionospheric disturbances and scintillations
– APME+ multipath mitigation

No subscription required, thanks to its integrated NTRIPIt’s a standard language or protocol to exchange correction data over internet:
– Up to 4 simultaneous outgoing NTRIP server connections.
– Embedded NTRIP caster for up to 10 NTRIP clients with individual username/password control.
– Up to 5 simultaneous TCP outputs
– Onboard RINEXRINEX is a standard format to store raw satellite measurements without position information and GNSS datalogging, with optional and schedulable push to FTP feature

Compatible with basically any receiver:
– NMEAIt’s a standard language or protocol to exchange location data between a GPS receiver and a computer 0183, v2.3, v3.03, V4.0
– RINEX v2.x, v3.x
– RTCM v2.x, v3.x (MSM included)
– CMR v2.0
– Septentrio Binary Format (SBF)

Easy to configure and monitor thanks to its intuitive web app:
– Available both via USB and Ethernet, it allows you to monitor GNSS indicators and configure your base station and users

Good to know:
– This product is compatible but doesn’t include multiband GNSS antenna, which is necessary to use the product.
– Compatible with existing CORS networks (Continuously Operating Reference Station)
– 868/916MHz radio module can be added as an option, contact us for custom radio integrations
– You will need a Windows PC for the initial configuration. After that the device is reachable via Ethernet from any PC.

Includes:
– 1 RTK Base Station (Mosaic-X5)
– 1 USB cable

AS-PRO-CORS-L125ETH-00 ASB-PRO-CORS-L125ETH-00 AS-PRO-CORS-L125ETH-01 ASB-PRO-CORS-L125ETH-01

Supplier's Site Datasheet

Technical Specifications

  ArduSimple
Product Category Electronic Development Boards
Product Number AS-PRO-CORS-L125ETH-01
Product Name RTK Base Station
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
simpleRTK2B Fusion - AS-RTK2B-FUSIONF9R-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details