Custom MMIC 5-Bit Digital Attenuator CMD279

Description
The CMD279 is positive controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from 2 to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5 dB. The CMD279 has a low insertion loss of 3.5 at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD279 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD279 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet
Description
The CMD279 is positive controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from 2 to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5 dB. The CMD279 has a low insertion loss of 3.5 at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD279 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD279 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Bit Digital Attenuator - CMD279 - Custom MMIC
Chelmsford, MA, USA
5-Bit Digital Attenuator
CMD279
5-Bit Digital Attenuator CMD279
The CMD279 is positive controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from 2 to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5 dB. The CMD279 has a low insertion loss of 3.5 at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD279 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD279 offers full passivation for increased reliability and moisture protection. Features Ultra wideband performance Low insertion loss Wide attenuation range Small die size ECCN EAR99 Life Cycle For new design Package DIE RoHS Compliant

The CMD279 is positive controlled, wideband GaAs MMIC 5-bit digital attenuator die which operates from 2 to 30 GHz. Each bit of the attenuator is controlled by a single voltage of either 0 V or +5 V. The attenuator bit values are 0.5 (LSB), 1, 2, 4, and 8 dB, for a total attenuation of 15.5 dB. The CMD279 has a low insertion loss of 3.5 at 10 GHz and the attenuation accuracy is typically 0.2 dB step error. The CMD279 is a 50 ohm matched design which eliminates the need for RF port matching. The CMD279 offers full passivation for increased reliability and moisture protection.

Features

  • Ultra wideband performance
  • Low insertion loss
  • Wide attenuation range
  • Small die size

ECCN

EAR99

Life Cycle

For new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Attenuators
Product Number CMD279
Product Name 5-Bit Digital Attenuator
Attenuator Type Digital
Number of Bits 5
Frequency 30 GHz
Unlock Full Specs
to access all available technical data

Similar Products

DC-3.0 GHz Six-Bit Digital Attenuator with Serial or Parallel Driver (0.5 dB LSB) - SKY12347-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency ? to 3 GHz
Attenuation 31.5 dB
View Details
6 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o202018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
SpaceNXT™ HC Series: Temperature variable attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Frequency 18 GHz
Attenuation 0.0 to 20 dB
View Details