The NMS2N-12.4-2 is a manual SPDT coaxial switch designed for RF applications from DC to 12.4 GHz with 50 Ω impedance. It features a mechanical size of 68 × 37 × 23.5 mm, N female connectors, and a break-before-make switching sequence. The switch supports a maximum power of 200 W at DC to 3 GHz, 150 W at 3 to 6 GHz, and 80 W at 6 to 12.4 GHz, with insertion loss up to 0.6 dB and VSWR up to 1.5 across the band. Isolation exceeds 50 dB. It operates within a temperature range of -30 to +65°C, has an electrical life rating of 100,000 cycles, and is mounted via two through-holes of either 4.2 mm or 3.2 mm diameter.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2N-12.4-2 |
| Product Name | RF Coaxial Switches |
| Connector | Type N |