Qorvo RF Amplifiers - NLB-400-T1 NLB-400-T1

Description
Manufacturer: RF Micro Devices Win Source Part Number: 025492-NLB-400-T1 Packaging: Reel - TR Frequency: 0Hz to 6GHz Gain: 10.8dB to 11.5dB @ 4GHz to 6GHz Noise Figure: 4.1dB @ 3GHz P1dB: 14.6 (28.8mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 47mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 025492-NLB-400-T1 Packaging: Reel - TR Frequency: 0Hz to 6GHz Gain: 10.8dB to 11.5dB @ 4GHz to 6GHz Noise Figure: 4.1dB @ 3GHz P1dB: 14.6 (28.8mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 47mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - NLB-400-T1
025492-NLB-400-T1
RF Amplifiers - NLB-400-T1 025492-NLB-400-T1
Manufacturer: RF Micro Devices Win Source Part Number: 025492-NLB-400-T1 Packaging: Reel - TR Frequency: 0Hz to 6GHz Gain: 10.8dB to 11.5dB @ 4GHz to 6GHz Noise Figure: 4.1dB @ 3GHz P1dB: 14.6 (28.8mW) @ 6GHz RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP Categories: RF/IF and RFID Status: Active Case / Package: 4-Micro-X Supply Voltage - Operating: 3.6 V to 4.2 V Operating Supply Current: 47mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 025492-NLB-400-T1
Packaging: Reel - TR
Frequency: 0Hz to 6GHz
Gain: 10.8dB to 11.5dB @ 4GHz to 6GHz
Noise Figure: 4.1dB @ 3GHz
P1dB: 14.6 (28.8mW) @ 6GHz
RF Type: LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-Micro-X
Supply Voltage - Operating: 3.6 V to 4.2 V
Operating Supply Current: 47mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 2312-NLB-400-T1TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP LMDS 0HZ-6GHZ 4MICRO-X

IC RF AMP LMDS 0HZ-6GHZ 4MICRO-X

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number 025492-NLB-400-T1 2312-NLB-400-T1TR-ND
Product Name RF Amplifiers - NLB-400-T1 RF Amplifiers
Applications RF Microwave Mobile / Wireless Systems; LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP
Frequency Range 0.0 to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 10.8 to ? dB 10.8 dB
Maximum Gain 10.8 to ? dB 11.5 dB
Noise Figure 4.1 dB 4.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
mmW Power Amplifier - 1010440 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 13000 to 17000 MHz
Maximum Gain 25 dB
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65624-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 17 dB
View Details
4 suppliers
SMT Low Noise Amplifier, 5.5 - 15.5 GHz, 50Ω - PMA3-5153+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
Frequency Range 5500 to 15500 MHz
View Details
2 suppliers