Qorvo mmW Power Amplifier 1025569

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
mmW Power Amplifier - 1025569 - Richardson RFPD
Downers Grove, IL, United States
mmW Power Amplifier
1025569
mmW Power Amplifier 1025569
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number 1025569
Product Name mmW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details