Qorvo RF Amplifiers QPL7420TR7

Description
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,
Request a Quote Datasheet
Description
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Thief River Falls, MN, United States
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet
RF Amplifiers - 2312-QPL7420TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet
RF Amplifiers - 2312-QPL7420TR7CT-ND - DigiKey
Thief River Falls, MN, United States
5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

5MHZ TO 1.8GHZ, LNA - 20DB GAIN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL7420TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
Minimum Gain 20.5 dB
Maximum Gain 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz
Minimum Gain 14.5 to 15.1 dB
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details