Qorvo RF Amplifiers CMD242K4

Description
DC-40 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet
Description
DC-40 GHZ DISTRIBUTED AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD242K4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD242K4DKR-ND
RF Amplifiers 2312-CMD242K4DKR-ND
DC-40 GHZ DISTRIBUTED AMPLIFIER

DC-40 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD242K4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD242K4TR-ND
RF Amplifiers 2312-CMD242K4TR-ND
DC-40 GHZ DISTRIBUTED AMPLIFIER

DC-40 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD242K4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD242K4CT-ND
RF Amplifiers 2312-CMD242K4CT-ND
DC-40 GHZ DISTRIBUTED AMPLIFIER

DC-40 GHZ DISTRIBUTED AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD242K4DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
Minimum Gain 10.5 dB
Maximum Gain 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2935TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details