Qorvo RF Amplifiers QPL1816SR

Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet
Description
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1816SRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-QPL1816SRTR-ND
RF Amplifiers 2312-QPL1816SRTR-ND
CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

CATV DOCSIS 4.0 LNA, 5V, 1.8GHZ,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1816SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 1800 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPB1840N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details