Infineon Technologies AG RF - Antenna tuners - BGSA400ML10 BGSA400ML10

Description
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Ultra high RF voltage antenna tuning switch The BGSA400ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA400ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 2.0 Ω at each port in ON state Low COFF capacitance of 165 fF at each port in OFF state High RF operating peak voltage handling of typical 90 V in OFF state Low harmonic generation MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet
Description
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Ultra high RF voltage antenna tuning switch The BGSA400ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA400ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 2.0 Ω at each port in ON state Low COFF capacitance of 165 fF at each port in OFF state High RF operating peak voltage handling of typical 90 V in OFF state Low harmonic generation MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Antenna tuners - BGSA400ML10 - BGSA400ML10 - Infineon Technologies AG
Neubiberg, Germany
RF - Antenna tuners - BGSA400ML10
BGSA400ML10
RF - Antenna tuners - BGSA400ML10 BGSA400ML10
Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs Ultra high RF voltage antenna tuning switch The BGSA400ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz. The BGSA400ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature. Summary of Features Low RON resistance of 2.0 Ω at each port in ON state Low COFF capacitance of 165 fF at each port in OFF state High RF operating peak voltage handling of typical 90 V in OFF state Low harmonic generation MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters

Applications

  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs
  • BGS12WN6 |
    RF Switches
  • BGS12P2L6 |
    RF Switches
  • BGA824N6 |
    GNSS LNAs

Ultra high RF voltage antenna tuning switch

The BGSA400ML10 is a versatile shunt to ground 4 x single-pole single-throw (4xSPST) RF antenna tuning switch. It is optimized for low COFF as well as low RON enabling applications up to 7.125GHz.

The BGSA400ML10 is ideal for antenna tuning application. This chip integrates on-chip CMOS logic and power supply regulation. Its digital control interface is compliant with MIPI2.1 RFFE specification and each switch throw can be programmed individually or all together in the same RFFE command frame. Up to 4 instantiations of the same device can be controlled using the same RFFE bus thanks to its 4 states USID_SEL pin unique feature.


Summary of Features

  • Low RON resistance of 2.0 Ω at each port in ON state
  • Low COFF capacitance of 165 fF at each port in OFF state
  • High RF operating peak voltage handling of typical 90 V in OFF state
  • Low harmonic generation
  • MIPI RFFE 2.1 control interface
  • Extremely low current consumption of 22 µA
  • 4 default USID addresses via external USID_SEL pin
  • Small form factor 1.1 mm x 1.5 mm (MSL1, 260 °C per JEDEC J-STD-020)

Potential Applications

  • Impedance, Antenna and Inductance Tuning
  • Tunable Filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGSA400ML10
Product Name RF - Antenna tuners - BGSA400ML10
Control Interface MIPI 2.1
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA149M2N10E6327XTSA1DKR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
2 suppliers
RF Switches - 448-BGS16MA12E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 6000 MHz
View Details
4 suppliers
RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details