Qorvo RF Amplifiers QPA2628TR7

Description
22-31.5GHZ LNA
Request a Quote Datasheet
Description
22-31.5GHZ LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA2628TR7TR-ND - DigiKey
Thief River Falls, MN, United States
22-31.5GHZ LNA

22-31.5GHZ LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPA2628TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
22-31.5GHZ LNA

22-31.5GHZ LNA

Buy Now Datasheet
RF Amplifiers - 2312-QPA2628TR7CT-ND - DigiKey
Thief River Falls, MN, United States
22-31.5GHZ LNA

22-31.5GHZ LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA2628TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 22000 to 31500 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA0022D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
Specs
Applications RF Microwave
View Details