KRYTAR, Inc. Butler Matrix KBM90240725

Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR's high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR's Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR's 4×4 Butler Matrix, Model KBM90240725, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR's technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 10.0 to 40.0 GHz this Butler Matrix provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts. Model KBM90240725 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR's high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR's Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR's 4×4 Butler Matrix, Model KBM90240725, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR's technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 10.0 to 40.0 GHz this Butler Matrix provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts. Model KBM90240725 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butler Matrix - KBM90240725 - KRYTAR, Inc.
Sunnyvale, CA, United States
Butler Matrix
KBM90240725
Butler Matrix KBM90240725
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR's high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR's Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR's 4×4 Butler Matrix, Model KBM90240725, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR's technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 10.0 to 40.0 GHz this Butler Matrix provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts. Model KBM90240725 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.

The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR's high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR's Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR's 4×4 Butler Matrix, Model KBM90240725, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mm Wave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR's technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 10.0 to 40.0 GHz this Butler Matrix provides ±1.2 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts. Model KBM90240725 Butler Matrix is a compact package measuring just 4.75 inches (L) x 3.46 inches (W) x 1.11 inches (H), and comes with standard SMA female coaxial connectors.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Phase Shifters
Product Number KBM90240725
Product Name Butler Matrix
Phase Shifter Type Digital
Frequency Range 2400 to 7250 MHz
Phase Shift Range 90-deg; 180-deg
Insertion Loss 7.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9060265 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 6000 to 26500 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9020080 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 8000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9180400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 18000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Butler Matrix - KBM9100400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 10000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details