Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers AND0222P8

Description
Win Source Part Number: 983107-AND0222P8 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 983107-AND0222P8 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
983107-AND0222P8
RF/IF and RFID - RF Amplifiers 983107-AND0222P8
Win Source Part Number: 983107-AND0222P8 Category: RF/IF and RFID>RF Amplifiers Package: Tray Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 983107-AND0222P8
Category: RF/IF and RFID>RF Amplifiers
Package: Tray
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 983107-AND0222P8
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, SOIC Style Package - VNA-25+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 2500 MHz
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
Automotive Isolated Analog Amplifier - Si8921AB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
DC - 3500 MHz Cascadable SiGe HBT Amplifier - QPA6489A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details