Qorvo RF Amplifiers QPL1843TR7

Description
50MHZ TO 1800MHZ, 10DB, SINGLE E
Request a Quote Datasheet
Description
50MHZ TO 1800MHZ, 10DB, SINGLE E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPL1843TR7TR-ND - DigiKey
Thief River Falls, MN, United States
50MHZ TO 1800MHZ, 10DB, SINGLE E

50MHZ TO 1800MHZ, 10DB, SINGLE E

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPL1843TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
View Details
RF Amplifiers - 2312-QPA1011TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details