RS Components, Ltd. Instrument Cases 1194443

Description
ENCLOSURE 6U 220 MM
Request a Quote
Description
ENCLOSURE 6U 220 MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1194443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1194443
Instrument Cases 1194443
ENCLOSURE 6U 220 MM

ENCLOSURE 6U 220 MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1194443
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 2874529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; ABS/Polycarbonate
Height 4.33 inch (110 mm)
View Details
Transit Cases - 428667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 5.51 inch (140 mm)
View Details
Transit Cases - 2878410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 15.98 inch (406 mm)
View Details
Instrument Cases - 232260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 5.39 inch (137 mm)
Length 9.65 inch (245 mm)
View Details