The DRM685 is a 10-gallon open-head UN-rated steel drum designed for the safe storage and shipping of hazardous materials. It features a 20-gauge steel body, lid, and bottom with a 12-gauge bolt ring closure, EPDM gasket, and plated bolt/nut for a leak-resistant seal. The drum has external dimensions of 14.25 inches in diameter and 19 inches in height, with an interior capacity of 10 gallons (37.9 liters) and a weight of 15 pounds (6.8 kg). It is certified to UN1A2/X120/S and UN1A2/Y1.8/150 standards. The drum is available lined or unlined, with an optional phenolic/epoxy interior coating. No bung holes are present.
10 gal. UN1A2/X120/S, UN1A2/Y1.8/150 0.9/0.9/0.9 mm
Tough, UN Rated open top drums are made for hazardous materials, so you can rely on them to deliver safety and compliance.
| New Pig Corporation | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | DRM685 |
| Product Name | 10-Gallon Open-Head UN Rated Steel Drum |
| Container Type | Drum or Barrel |