Custom Made Boxes, Inc. 9" x 4 1/2" x 4 1/2" Black Gloss- Gift Boxes GB944BK

Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler
Description
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 4 1/2" x 4 1/2" Black Gloss- Gift Boxes
GB944BK
9" x 4 1/2" x 4 1/2" Black Gloss- Gift Boxes GB944BK
Perfect for gift packaging and packaging retail goods. Convenient one piece construction. Sets up fast. Black gloss exterior with gray interior. Ships and stores flat. Recommended use: Tumbler

Perfect for gift packaging and packaging retail goods.

  • Convenient one piece construction.
  • Sets up fast.
  • Black gloss exterior with gray interior.
  • Ships and stores flat.
  • Recommended use: Tumbler
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number GB944BK
Product Name 9" x 4 1/2" x 4 1/2" Black Gloss- Gift Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details