The Epson Printer Holster with waist belt and integrated handheld scanner case is a rugged, enterprise‑grade accessory designed to support mobile printing and data capture workflows in demanding warehouse, logistics, retail, and field service environments. Built for durability and operational efficiency, this dual‑purpose Printer and Scanner Holster keeps both your mobile printer and barcode scanner securely positioned and easily accessible throughout long shifts.
Designed for hands‑free carry, this solution combines a reinforced Handheld Scanner Case with a dedicated printer holster mounted on an adjustable waist belt. Operators can keep essential devices within reach without compromising comfort or mobility, making it ideal for order fulfillment, inventory management, asset tracking, delivery operations, and production line tasks.
The belt‑mounted design helps reduce device loss and damage by providing designated storage for both printers and scanners. As part of your standard set of Mobile Printer Accessories, this solution streamlines equipment handling and enhances productivity through quick access to printing and scanning tools. The integrated Scanner Belt Holster ensures efficient task transitions and optimal ergonomics in high‑velocity work environments.
Key Features
Dual‑purpose Epson Printer Holster with integrated handheld scanner storage
Adjustable waist belt for hands‑free carry and operator comfort
Rugged design built for warehouse, logistics, retail, and field service use
Dedicated Handheld Scanner Case keeps devices secure and accessible
Ideal as part of Mobile Printer Accessories for enterprise deployments
Integrated Scanner Belt Holster improves workflow efficiency
Compatible Epson Mobilink P80, Mobilink P60II, Mobilink TM-P80II, Mobilink TM-P80II Plus Mobile Printer
Technical Specifications
Product Type: Waist belt holster for mobile printer and scanner
Carry Style: Adjustable waist belt with reinforced holster attachments
Printer Compatibility: Designed for Epson mobile printers
Mobile Printer Holster:
Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
Scanner Compatibility: Fits a range of handheld barcode scanners
Handheld Scanner Holster: 7 x 4 x 1 inches / 178 x 102 x 25 mm
Waist Belt Length: 36 x 3 inches / 914 x 76 mm
Protection: Rugged construction with protective padding
Use Cases: Warehousing, logistics, retail inventory, field service operations
Included Accessories: Adjustable waist belt with printer and scanner holsters
The Epson Printer Holster with waist belt and integrated handheld scanner case is a rugged, enterprise‑grade accessory designed to support mobile printing and data capture workflows in demanding warehouse, logistics, retail, and field service environments. Built for durability and operational efficiency, this dual‑purpose Printer and Scanner Holster keeps both your mobile printer and barcode scanner securely positioned and easily accessible throughout long shifts.
Designed for hands‑free carry, this solution combines a reinforced Handheld Scanner Case with a dedicated printer holster mounted on an adjustable waist belt. Operators can keep essential devices within reach without compromising comfort or mobility, making it ideal for order fulfillment, inventory management, asset tracking, delivery operations, and production line tasks.
The belt‑mounted design helps reduce device loss and damage by providing designated storage for both printers and scanners. As part of your standard set of Mobile Printer Accessories, this solution streamlines equipment handling and enhances productivity through quick access to printing and scanning tools. The integrated Scanner Belt Holster ensures efficient task transitions and optimal ergonomics in high‑velocity work environments.
Key Features
- Dual‑purpose Epson Printer Holster with integrated handheld scanner storage
- Adjustable waist belt for hands‑free carry and operator comfort
- Rugged design built for warehouse, logistics, retail, and field service use
- Dedicated Handheld Scanner Case keeps devices secure and accessible
- Ideal as part of Mobile Printer Accessories for enterprise deployments
- Integrated Scanner Belt Holster improves workflow efficiency
- Compatible Epson Mobilink P80, Mobilink P60II, Mobilink TM-P80II, Mobilink TM-P80II Plus Mobile Printer
Technical Specifications
- Product Type: Waist belt holster for mobile printer and scanner
- Carry Style: Adjustable waist belt with reinforced holster attachments
- Printer Compatibility: Designed for Epson mobile printers
- Mobile Printer Holster:
- Small: 6.5 x 4.5 x 4 inches/ 165 x 114 x 108 mm
- Medium: 6.5 x 5 x 4 inches/ 165 x 127 x 108 mm
- Large: 6.5 x 6.38 x 4.25 inches/ 165 x 162 x 108 mm
- Scanner Compatibility: Fits a range of handheld barcode scanners
- Handheld Scanner Holster: 7 x 4 x 1 inches / 178 x 102 x 25 mm
- Waist Belt Length: 36 x 3 inches / 914 x 76 mm
- Protection: Rugged construction with protective padding
- Use Cases: Warehousing, logistics, retail inventory, field service operations
- Included Accessories: Adjustable waist belt with printer and scanner holsters