Custom Made Boxes, Inc. 9" x 12" x 2" Kraft- Expandable Self-Seal Envelopes EN1072

Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. End loading. Sold in case quantities.
Description
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. End loading. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 12" x 2" Kraft- Expandable Self-Seal Envelopes
EN1072
9" x 12" x 2" Kraft- Expandable Self-Seal Envelopes EN1072
Self-Seal Envelopes make sealing envelopes fast and easy. No moisture needed to seal! Simply peel off tear strip and seal. Tear off strip keeps adhesive free from dust for a longer shelf life. Sides expand to hold bulky items. Constructed from durable 40 lb. paper stock. End loading. Sold in case quantities.

Self-Seal Envelopes make sealing envelopes fast and easy.

  • No moisture needed to seal!
  • Simply peel off tear strip and seal.
  • Tear off strip keeps adhesive free from dust for a longer shelf life.
  • Sides expand to hold bulky items.
  • Constructed from durable 40 lb. paper stock.
  • End loading.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number EN1072
Product Name 9" x 12" x 2" Kraft- Expandable Self-Seal Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 1.57 inch (40 mm)
Width 0.6299 inch (16 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details