RS Components, Ltd. Instrument Cases 1951535

Description
Lug For E Case 40mm - Silver
Request a Quote
Description
Lug For E Case 40mm - Silver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951535
Instrument Cases 1951535
Lug For E Case 40mm - Silver

Lug For E Case 40mm - Silver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951535
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.94 inch (100 mm)
Length 9.84 inch (250 mm)
View Details
Transit Cases - 2537424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 16.54 inch (420 mm)
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Transit Cases - 2554773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 17.48 inch (444 mm)
Width 13.58 inch (345 mm)
View Details