Custom Made Boxes, Inc. 4" x 6 3/8" Kraft- Clasp Envelopes EN1014

Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.
Description
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 6 3/8" Kraft- Clasp Envelopes
EN1014
4" x 6 3/8" Kraft- Clasp Envelopes EN1014
Reinforced metal clasps on these envelopes make it possible to reuse envelopes. For a secure, permanent seal, moisten gummed flap and press closed. Strong 28 lb. woven envelopes. Sold in case quantities.

Reinforced metal clasps on these envelopes make it possible to reuse envelopes.

  • For a secure, permanent seal, moisten gummed flap and press closed.
  • Strong 28 lb. woven envelopes.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number EN1014
Product Name 4" x 6 3/8" Kraft- Clasp Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details