Custom Control Sensors, Inc. Low Range Absolute Pressure Switch 44A Series

Description
Operating range: .5 to 50 psia Proof pressure to 100 psig Low range pressure switch for pneumatic systems Weighs 4 oz. (approx.)
Description
Operating range: .5 to 50 psia Proof pressure to 100 psig Low range pressure switch for pneumatic systems Weighs 4 oz. (approx.)

Suppliers

Company
Product
Description
Supplier Links
Low Range Absolute Pressure Switch - 44A Series - Custom Control Sensors, Inc.
Chatsworth, CA, USA
Low Range Absolute Pressure Switch
44A Series
Low Range Absolute Pressure Switch 44A Series
Operating range: .5 to 50 psia Proof pressure to 100 psig Low range pressure switch for pneumatic systems Weighs 4 oz. (approx.)

Operating range:

  • .5 to 50 psia

Proof pressure to 100 psig

Low range pressure switch for pneumatic systems

Weighs 4 oz. (approx.)

Supplier's Site

Technical Specifications

  Custom Control Sensors, Inc.
Product Category Pressure Switches
Product Number 44A Series
Product Name Low Range Absolute Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 2133312 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details