The SWT050T-3A-PV is a thermoplastic pressure switch with a PTFE diaphragm and PVC body, featuring a low deadband 3 Amp snap-action switch rated for 3 Amps at 125 VAC and 250 VAC, UL recognized and CSA approved. It has a 1/2
Series SWT Pressure Switch with PTFE diaphragm, for pressures to 150 PSI. Versatile snap-action 16 Amp/3 terminal switch is standard; 25 Amp and low deadband 3 Amp switches optional. PVC, CPVC, PP or PVDF.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | SWT050T-3A-PV |
| Product Name | Thermoplastic Pressure Switch |
| Sensor Technology | Piston |
| Pressure Measurement | Gauge |
| Material | Liquid |
| Switch Point Range | 15 to 150 psi (10.56 to 106 m H2O) |