LCD display with LED backing. High shock resistance - meets and exceeds requirements of SAE J 1378. Resettable
Connection Type = Tab
Display Type = LCD
Backlighting = Yes
Input Type = Voltage
Count Capacity = 99999.9
Reset Method = Electrical
Supply Voltage = 12 - 48 V dc, 20 - 60 V ac
Number of Digits = 6
Display Range = 0 - 99999.9
Digit Height = 7 mm
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 2372385 |