24x48mm hour meters for flush mounting. 10 to 260 V AC or DC input. The front key, which can be locked allows fast and easy input reset. NPN input to set the time range (Mode) and to enable the device reset.
24x48mm up to 2 inputs up-down counters for flush mounting. NPN, PNP or voltage inputs allow connection to any type of sensors or open collector output. The front key, which can be locked, allows fast and easy counting reset.
| CARLO GAVAZZI Automation Components | CARLO GAVAZZI Automation Components | |
|---|---|---|
| Product Category | Digital Timers | Electromechanical Counters |
| Product Number | FKA Series | FKA Series |
| Product Name | DIN Hour Meter | DIN Counter |
| Operating Temperature | 14 to 151 F (-10 to 66 C) | 14 to 131 F (-10 to 55 C) |
| Instrument Type | Timer | |
| Technology | Electronic | |
| Number of Functions | Single | Single |
| Direction | Up Count | Up Count; Down Count; Bi-directional Counter; Quad |