Fargo Controls, Inc. Panel Mount Timer, TH Series TH-7PH

Description
The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired. These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc. Features Low cost Hours or minutes Screw terminal connections Battery powered CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote Datasheet
Description
The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired. These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc. Features Low cost Hours or minutes Screw terminal connections Battery powered CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Eatontown, NJ, USA
Panel Mount Timer, TH Series
TH-7PH
Panel Mount Timer, TH Series TH-7PH
The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired. These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc. Features Low cost Hours or minutes Screw terminal connections Battery powered CE Compliant to the EMC directive Accepts a wide range of inputs Small panel footprint

The TH Series are elapsed timers that display time in hours or minutes. This series has a small panel footprint and is powered by a lithium battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be disabled if desired.

These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance intervals on machines and devices. Typical applications are in mechanical processing and woodworking, the textile and paper industry, on central heating boilers, electrical furnaces, power drives, motors, rectifiers, etc.

Features

  • Low cost
  • Hours or minutes
  • Screw terminal connections
  • Battery powered
  • CE Compliant to the EMC directive
  • Accepts a wide range of inputs
  • Small panel footprint
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Timers
Product Number TH-7PH
Product Name Panel Mount Timer, TH Series
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7NH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details