The solid state electronic drive circuitry in Hoyt's 5000 Big Look Series Hourmeter effects longer life with no motor and less moving parts. Electronic actuation assures accuracy by eliminating delicate springs and mechanical clock mechanisms that can be effected by vibration and temperature.
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Electromechanical Timers |
| Product Number | 502 HRM |
| Product Name | Hour Meter Elapsed Time Indicator |
| Operating Temperature | -25 to 185 F (-32 to 85 C) |
| Instrument Type | Timer |
| Technology | Electromechanical |
| Number of Functions | Single |
| Direction | Up Count |