AMETEK Programmable Power DC Power Supply P66C-50400

Description
The P66C-50400 is a 20 kW, 50 V, 400 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Input Power Low Peak-to-Peak Ripple & Noise Optional IEEE 488.2 and RS 232 Remote Programming with SCPI Protocol Digital Displays Power supply rating Output power, voltage and current All power, voltage and current set points and limits Low Peak-to-Peak Ripple & Noise CE Compliant (LVD and EMC directive) Specifications: Output Voltage: 50 V Output Current: 400 A Output Power: 20 kW Input Voltage: 190-253 VAC, 47-63 Hz (Standard) Input Current @ 208 VAC (Typical): At 20 kW Output: 80A Operates from Delta or Wye Source Dimensions: 19” (W) X 10.5” (H) X 22” (D) AC Input Interface: 3 wire + GND (#1/4-20 threaded studs) (208 VAC) DC Output Interface: Bus bars with 0.410” interface holes for output ≤50 VDC Control/Monitor Interface: DB 25-pin female connector Power Ten P Series supplies are the first choice for semiconductor burn-in systems worldwide and are providing solutions to high power DC voltage requirements in many other diverse applications. These include: Process Control Battery Chargers Medical Systems Ion Implant Production Test Radar Systems Electromagnets High Power Lasers ATE Research/Labs The Power Ten P66C-50400 is a 20 kW, 50 V, 400 A High Power Analog DC Power Supply. Power Ten designs employ efficient and cost effective switching technology – including pulse width modulation (PWM) and zero crossing topology to achieve both high efficiency and high-density packaging. Product quality starts with engineering as a design criteria and is ensured by our highly trained staff of manufacturing and test personnel. Long-term reliability is achieved by care in the derating of components combined with a conservative approach to mechanical and thermal design.
Datasheet
Description
The P66C-50400 is a 20 kW, 50 V, 400 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Input Power Low Peak-to-Peak Ripple & Noise Optional IEEE 488.2 and RS 232 Remote Programming with SCPI Protocol Digital Displays Power supply rating Output power, voltage and current All power, voltage and current set points and limits Low Peak-to-Peak Ripple & Noise CE Compliant (LVD and EMC directive) Specifications: Output Voltage: 50 V Output Current: 400 A Output Power: 20 kW Input Voltage: 190-253 VAC, 47-63 Hz (Standard) Input Current @ 208 VAC (Typical): At 20 kW Output: 80A Operates from Delta or Wye Source Dimensions: 19” (W) X 10.5” (H) X 22” (D) AC Input Interface: 3 wire + GND (#1/4-20 threaded studs) (208 VAC) DC Output Interface: Bus bars with 0.410” interface holes for output ≤50 VDC Control/Monitor Interface: DB 25-pin female connector Power Ten P Series supplies are the first choice for semiconductor burn-in systems worldwide and are providing solutions to high power DC voltage requirements in many other diverse applications. These include: Process Control Battery Chargers Medical Systems Ion Implant Production Test Radar Systems Electromagnets High Power Lasers ATE Research/Labs The Power Ten P66C-50400 is a 20 kW, 50 V, 400 A High Power Analog DC Power Supply. Power Ten designs employ efficient and cost effective switching technology – including pulse width modulation (PWM) and zero crossing topology to achieve both high efficiency and high-density packaging. Product quality starts with engineering as a design criteria and is ensured by our highly trained staff of manufacturing and test personnel. Long-term reliability is achieved by care in the derating of components combined with a conservative approach to mechanical and thermal design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply P66C-50400
The P66C-50400 is a 20 kW, 50 V, 400 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 3-Phase Input Power Low Peak-to-Peak Ripple & Noise Optional IEEE 488.2 and RS 232 Remote Programming with SCPI Protocol Digital Displays Power supply rating Output power, voltage and current All power, voltage and current set points and limits Low Peak-to-Peak Ripple & Noise CE Compliant (LVD and EMC directive) Specifications: Output Voltage: 50 V Output Current: 400 A Output Power: 20 kW Input Voltage: 190-253 VAC, 47-63 Hz (Standard) Input Current @ 208 VAC (Typical): At 20 kW Output: 80A Operates from Delta or Wye Source Dimensions: 19” (W) X 10.5” (H) X 22” (D) AC Input Interface: 3 wire + GND (#1/4-20 threaded studs) (208 VAC) DC Output Interface: Bus bars with 0.410” interface holes for output ≤50 VDC Control/Monitor Interface: DB 25-pin female connector Power Ten P Series supplies are the first choice for semiconductor burn-in systems worldwide and are providing solutions to high power DC voltage requirements in many other diverse applications. These include: Process Control Battery Chargers Medical Systems Ion Implant Production Test Radar Systems Electromagnets High Power Lasers ATE Research/Labs The Power Ten P66C-50400 is a 20 kW, 50 V, 400 A High Power Analog DC Power Supply. Power Ten designs employ efficient and cost effective switching technology – including pulse width modulation (PWM) and zero crossing topology to achieve both high efficiency and high-density packaging. Product quality starts with engineering as a design criteria and is ensured by our highly trained staff of manufacturing and test personnel. Long-term reliability is achieved by care in the derating of components combined with a conservative approach to mechanical and thermal design.

The P66C-50400 is a 20 kW, 50 V, 400 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 3-Phase Input Power
  • Low Peak-to-Peak Ripple & Noise
  • Optional IEEE 488.2 and RS 232 Remote Programming with SCPI Protocol
  • Digital Displays
  • Power supply rating
  • Output power, voltage and current
  • All power, voltage and current set points and limits
  • Low Peak-to-Peak Ripple & Noise
  • CE Compliant (LVD and EMC directive)

Specifications:

  • Output Voltage: 50 V
  • Output Current: 400 A
  • Output Power: 20 kW
  • Input Voltage: 190-253 VAC, 47-63 Hz (Standard)
  • Input Current @ 208 VAC (Typical): At 20 kW Output: 80A
  • Operates from Delta or Wye Source
  • Dimensions: 19” (W) X 10.5” (H) X 22” (D)
  • AC Input Interface: 3 wire + GND (#1/4-20 threaded studs) (208 VAC)
  • DC Output Interface: Bus bars with 0.410” interface holes for output ≤50 VDC
  • Control/Monitor Interface: DB 25-pin female connector

Power Ten P Series supplies are the first choice for semiconductor burn-in systems worldwide and are providing solutions to high power DC voltage requirements in many other diverse applications.

These include:

  • Process Control
  • Battery Chargers
  • Medical Systems
  • Ion Implant
  • Production Test
  • Radar Systems
  • Electromagnets
  • High Power Lasers
  • ATE
  • Research/Labs

The Power Ten P66C-50400 is a 20 kW, 50 V, 400 A High Power Analog DC Power Supply.

Power Ten designs employ efficient and cost effective switching technology – including pulse width modulation (PWM) and zero crossing topology to achieve both high efficiency and high-density packaging.

Product quality starts with engineering as a design criteria and is ensured by our highly trained staff of manufacturing and test personnel.

Long-term reliability is achieved by care in the derating of components combined with a conservative approach to mechanical and thermal design.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number P66C-50400
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCR40-25B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details