Advantech 80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply PS8-1K2ATX-PZ

Description
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Platinum rating Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Ultra durable and stable with Japanese capacitors Supports OVP, SCP, OCP, OTP, and OPP circuit protection
Request a Quote Datasheet
Description
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Platinum rating Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Ultra durable and stable with Japanese capacitors Supports OVP, SCP, OCP, OTP, and OPP circuit protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Cincinnati, OH, United States
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply
PS8-1K2ATX-PZ
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply PS8-1K2ATX-PZ
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply Intel® ATX 3.1 compliant High-efficiency 80 PLUS Platinum rating Fully modular design with cable management Supports PCIe 5.1 GPU with 12V-2x6 connector Ultra durable and stable with Japanese capacitors Supports OVP, SCP, OCP, OTP, and OPP circuit protection

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply

  • Intel® ATX 3.1 compliant
  • High-efficiency 80 PLUS Platinum rating
  • Fully modular design with cable management
  • Supports PCIe 5.1 GPU with 12V-2x6 connector
  • Ultra durable and stable with Japanese capacitors
  • Supports OVP, SCP, OCP, OTP, and OPP circuit protection
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number PS8-1K2ATX-PZ
Product Name 80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details