Advantech FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus 96PSR-D500WMIN

Description
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for longer product Supports wide range working temperature, full load under 50°C 3 years worldwide warranty Product certified by safeties and compatible test with systems
Request a Quote
Description
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for longer product Supports wide range working temperature, full load under 50°C 3 years worldwide warranty Product certified by safeties and compatible test with systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSP DC to DC 110V-220V 500W Mini Redundant Power Supply, part number 96PSR-D500WMIN, is designed for applications requiring a reliable power source with a wide input voltage range of 110 to 220 Vdc. It operates efficiently with a typical efficiency rating of 84% at full load and is certified with an 80 Plus Bronze label. The power supply can deliver a total output of 500 Watts across multiple voltage outputs, including +3.3V, +5V, and three +12V outputs, with a maximum current rating of 20A for the +3.3V and +5V outputs. Protection features include over voltage protection (OVP), over current protection (OCP), short circuit protection (SCP), and over temperature protection (OTP), ensuring safe operation under various conditions. The unit is rated for an operating temperature range of 0 to 50°C and can withstand high humidity levels of up to 85% RH. It has a compact form factor with dimensions of 150 x 86 x 190 mm and weighs 3.4 kg. The product is backed by a three-year warranty and has an MTBF of 100,000 hours, making it suitable for long-term use in demanding environments.

Datasheet Summary
Powered by GS/AI

The FSP DC to DC 110V-220V 500W Mini Redundant Power Supply, part number 96PSR-D500WMIN, is designed for applications requiring a reliable power source with a wide input voltage range of 110 to 220 Vdc. It operates efficiently with a typical efficiency rating of 84% at full load and is certified with an 80 Plus Bronze label. The power supply can deliver a total output of 500 Watts across multiple voltage outputs, including +3.3V, +5V, and three +12V outputs, with a maximum current rating of 20A for the +3.3V and +5V outputs. Protection features include over voltage protection (OVP), over current protection (OCP), short circuit protection (SCP), and over temperature protection (OTP), ensuring safe operation under various conditions. The unit is rated for an operating temperature range of 0 to 50°C and can withstand high humidity levels of up to 85% RH. It has a compact form factor with dimensions of 150 x 86 x 190 mm and weighs 3.4 kg. The product is backed by a three-year warranty and has an MTBF of 100,000 hours, making it suitable for long-term use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Cincinnati, OH, United States
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus
96PSR-D500WMIN
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus 96PSR-D500WMIN
FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus Supports DC 110V/220V power source application with safety certification High efficiency 80plus bronze label With Japanese capacitors for longer product Supports wide range working temperature, full load under 50°C 3 years worldwide warranty Product certified by safeties and compatible test with systems

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus

  • Supports DC 110V/220V power source application with safety certification
  • High efficiency 80plus bronze label
  • With Japanese capacitors for longer product
  • Supports wide range working temperature, full load under 50°C
  • 3 years worldwide warranty
  • Product certified by safeties and compatible test with systems
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSR-D500WMIN
Product Name FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details