CUI Inc. Speakers & Transducers GF0876M

Description
Speakers & Transducers speaker, 87 mm square, 34 mm deep, mylar, ferrite, 12 W, 8 , 580 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 87 mm square, 34 mm deep, mylar, ferrite, 12 W, 8 , 580 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GF0876M
Speakers & Transducers GF0876M
Speakers & Transducers speaker, 87 mm square, 34 mm deep, mylar, ferrite, 12 W, 8 , 580 Hz, solder eyelets

Speakers & Transducers speaker, 87 mm square, 34 mm deep, mylar, ferrite, 12 W, 8 , 580 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GF0876M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102764 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Nominal Power 5 watts
Impedance 4 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details