CUI Inc. Speakers & Transducers GC0401S

Description
Speakers & Transducers speaker, 40 x 20 mm, 8 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 550 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 40 x 20 mm, 8 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 550 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GC0401S
Speakers & Transducers GC0401S
Speakers & Transducers speaker, 40 x 20 mm, 8 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 550 Hz, solder eyelets

Speakers & Transducers speaker, 40 x 20 mm, 8 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 550 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GC0401S
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speaker - FBF29-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details