CUI Inc. Speakers & Transducers GC0251K

Description
Speakers & Transducers speaker, 25 x 11 mm, 3.3 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 700 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 25 x 11 mm, 3.3 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 700 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GC0251K
Speakers & Transducers GC0251K
Speakers & Transducers speaker, 25 x 11 mm, 3.3 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 700 Hz, solder eyelets

Speakers & Transducers speaker, 25 x 11 mm, 3.3 mm deep, cloth, Nd-Fe-B, 1 W, 8 , 700 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GC0251K
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Home Audio, Soundbar - TVee Model 30 - Boston Acoustics, Inc.
Specs
Nominal Power 300 watts
Size 3.19 inch (81 mm)
View Details
IEC60601-1-8 Medical Speakers - MSS300R - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 85 dB
Frequency Response 325 Hz
Size 0.91 inch (23 mm)
View Details
4 suppliers