CUI Inc. Speakers & Transducers GA0666

Description
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, paper, alnico, 500mW, 8 , 320Hz, soldereyelets
Datasheet
Description
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, paper, alnico, 500mW, 8 , 320Hz, soldereyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0666
Speakers & Transducers GA0666
Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, paper, alnico, 500mW, 8 , 320Hz, soldereyelets

Speakers & Transducers speaker, 66mmsquare, 21.5mmdeep, paper, alnico, 500mW, 8 , 320Hz, soldereyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0666
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details