CUI Inc. Speakers & Transducers GA0506M

Description
Speakers & Transducers speaker, 50 mm square, 18.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet
Description
Speakers & Transducers speaker, 50 mm square, 18.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA0506M
Speakers & Transducers GA0506M
Speakers & Transducers speaker, 50 mm square, 18.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets

Speakers & Transducers speaker, 50 mm square, 18.5 mm deep, mylar, alnico, 250 mW, 8 , 500 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number GA0506M
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 505 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details