Biamp Systems, Ltd. Built-in Loudspeaker CM20DT

Description
The CM20DT 6.5” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. The transformer colors are aligned with the cables connecting the Quick Fit connector, a handy installer connector via push terminal. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. The paintable thin edge grill makes CM20DT the ultimate loudspeaker for design interior integration.
Datasheet
Description
The CM20DT 6.5” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. The transformer colors are aligned with the cables connecting the Quick Fit connector, a handy installer connector via push terminal. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. The paintable thin edge grill makes CM20DT the ultimate loudspeaker for design interior integration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in Loudspeaker - CM20DT - Biamp Systems, Ltd.
Beaverton, OR, United States
Built-in Loudspeaker
CM20DT
Built-in Loudspeaker CM20DT
The CM20DT 6.5” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. The transformer colors are aligned with the cables connecting the Quick Fit connector, a handy installer connector via push terminal. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. The paintable thin edge grill makes CM20DT the ultimate loudspeaker for design interior integration.

The CM20DT 6.5” two-way built-in loudspeaker can be used in 16 ohms or 70/100-volt modes. The high-quality 70/100-volt transformer is equipped with an easy tapping sticker with clear color indication. The transformer colors are aligned with the cables connecting the Quick Fit connector, a handy installer connector via push terminal. In 16 ohms use, you can connect up to 4 loudspeakers in parallel on each channel of a standard 4 ohms amplifier. The paintable thin edge grill makes CM20DT the ultimate loudspeaker for design interior integration.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM20DT
Product Name Built-in Loudspeaker
Impedance 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276841 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 72 dB
Nominal Power 0.1500 watts
Impedance 8 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details