Biamp Systems, Ltd. Dual 12" Slot-Loaded Subwoofer System (Portable) VLF212BP

Description
The VLF212 is a compact dual 12-inch subwoofer system with a no- grille design and slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 43 Hz using DSP. This portable version comes equipped with two Ergo-Grip handles, a top-mounted pole socket, and rubber feet. The portable enclosures incorporate eight fly points, dual NL4-compatible connectors and dual ¼" jacks with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The VLF212 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 43 Hz to 160 Hz (±2 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 122 dB SPL / 129 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) NL4-compatible locking connector, (2) 1/4" jack with high-pass output switch Rigging Provisions: Eight M10 threaded rigging fittings Weight: 88 lbs (39.9 kg)
Description
The VLF212 is a compact dual 12-inch subwoofer system with a no- grille design and slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 43 Hz using DSP. This portable version comes equipped with two Ergo-Grip handles, a top-mounted pole socket, and rubber feet. The portable enclosures incorporate eight fly points, dual NL4-compatible connectors and dual ¼" jacks with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The VLF212 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 43 Hz to 160 Hz (±2 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 122 dB SPL / 129 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) NL4-compatible locking connector, (2) 1/4" jack with high-pass output switch Rigging Provisions: Eight M10 threaded rigging fittings Weight: 88 lbs (39.9 kg)

Suppliers

Company
Product
Description
Supplier Links
Dual 12
Berlin, CT, USA
Dual 12" Slot-Loaded Subwoofer System (Portable)
57072
Dual 12" Slot-Loaded Subwoofer System (Portable) 57072
The VLF212 is a compact dual 12-inch subwoofer system with a no- grille design and slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 43 Hz using DSP. This portable version comes equipped with two Ergo-Grip handles, a top-mounted pole socket, and rubber feet. The portable enclosures incorporate eight fly points, dual NL4-compatible connectors and dual ¼" jacks with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel. The VLF212 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical. Loudspeaker Type: Compact subwoofer Frequency Response: 43 Hz to 160 Hz (±2 dB) processed Max Input: 300W RMS, 750W program Maximum Output: 122 dB SPL / 129 dB SPL (peak) Nominal Impedance: 4 ohms Nominal -6dB Beamwidth: 360° H x 180° V Input Connection: (2) NL4-compatible locking connector, (2) 1/4" jack with high-pass output switch Rigging Provisions: Eight M10 threaded rigging fittings Weight: 88 lbs (39.9 kg)

The VLF212 is a compact dual 12-inch subwoofer system with a no- grille design and slot-loaded woofers for extended low frequency response down to 50 Hz in passive mode or 43 Hz using DSP.
This portable version comes equipped with two Ergo-Grip handles, a top-mounted pole socket, and rubber feet. The portable enclosures incorporate eight fly points, dual NL4-compatible connectors and dual ¼" jacks with a high-pass output switch for running the subwoofer and a full-range cabinet from one single amp channel.
The VLF212 is a powerful and innovative low frequency subwoofer that when arrayed is effective in reducing unwanted reflections in theatres, restaurants, auditoria, houses of worship, schools and other applications, fitting comfortably into areas where larger subwoofers are impractical.
Loudspeaker Type: Compact subwoofer
Frequency Response: 43 Hz to 160 Hz (±2 dB) processed
Max Input: 300W RMS, 750W program
Maximum Output: 122 dB SPL / 129 dB SPL (peak)
Nominal Impedance: 4 ohms
Nominal -6dB Beamwidth: 360° H x 180° V
Input Connection: (2) NL4-compatible locking connector, (2) 1/4" jack with high-pass output switch
Rigging Provisions: Eight M10 threaded rigging fittings
Weight: 88 lbs (39.9 kg)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57072
Product Name Dual 12" Slot-Loaded Subwoofer System (Portable)
SPL 126 dB
Nominal Power 300 watts
Sensitivity 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 7755035 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
VERIS Dual 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details