Biamp Systems, Ltd. Loudspeaker R1

Description
The large format R1 offers very high sensitivity with LF directivity control to 400 Hz. The R1’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide greater HF extension and LF output than the R.5HP with similar voiceband output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1 delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The large format R1 offers very high sensitivity with LF directivity control to 400 Hz. The R1’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide greater HF extension and LF output than the R.5HP with similar voiceband output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1 delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R1 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R1
Loudspeaker R1
The large format R1 offers very high sensitivity with LF directivity control to 400 Hz. The R1’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide greater HF extension and LF output than the R.5HP with similar voiceband output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1 delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The large format R1 offers very high sensitivity with LF directivity control to 400 Hz. The R1’s large, deep LF horn and large diaphragm 1-inch exit HF driver provide greater HF extension and LF output than the R.5HP with similar voiceband output. Available in three horn pattern options - 60° x 40°, 60° x 60° or 90° x 40°, the 12-inch R1 delivers excellent wideband directivity and is a superb choice for excessively reverberant indoor sports venues and small to mid-sized outdoor stadiums.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R1
Product Name Loudspeaker
Frequency Response 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276740 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 93 dB
Nominal Power 1 watts
Impedance 6 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
MVP Series II 12
Specs
SPL 123 dB
Nominal Power 150 watts
Sensitivity 94 dB
View Details