Biamp Systems, Ltd. Loudspeaker R.5

Description
The 12-inch R.5 comes in three coverage patterns - 60° x 60°, 90° x 40° and 90° x 90°. It is engineered to deliver excellent vocal projection and wideband directivity control. The large LF horn creates substantial pattern control, helping to reduce unwanted room reflections and improve vocal clarity in difficult acoustic environments. The R.5 provides well-controlled midrange directivity and clear, articulate vocals. The high sensitivity, wide frequency response, and excellent projection capabilities over moderate distances make this loudspeaker ideal for many general purpose voice and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
The 12-inch R.5 comes in three coverage patterns - 60° x 60°, 90° x 40° and 90° x 90°. It is engineered to deliver excellent vocal projection and wideband directivity control. The large LF horn creates substantial pattern control, helping to reduce unwanted room reflections and improve vocal clarity in difficult acoustic environments. The R.5 provides well-controlled midrange directivity and clear, articulate vocals. The high sensitivity, wide frequency response, and excellent projection capabilities over moderate distances make this loudspeaker ideal for many general purpose voice and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - R.5 - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
R.5
Loudspeaker R.5
The 12-inch R.5 comes in three coverage patterns - 60° x 60°, 90° x 40° and 90° x 90°. It is engineered to deliver excellent vocal projection and wideband directivity control. The large LF horn creates substantial pattern control, helping to reduce unwanted room reflections and improve vocal clarity in difficult acoustic environments. The R.5 provides well-controlled midrange directivity and clear, articulate vocals. The high sensitivity, wide frequency response, and excellent projection capabilities over moderate distances make this loudspeaker ideal for many general purpose voice and music applications. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

The 12-inch R.5 comes in three coverage patterns - 60° x 60°, 90° x 40° and 90° x 90°. It is engineered to deliver excellent vocal projection and wideband directivity control. The large LF horn creates substantial pattern control, helping to reduce unwanted room reflections and improve vocal clarity in difficult acoustic environments. The R.5 provides well-controlled midrange directivity and clear, articulate vocals. The high sensitivity, wide frequency response, and excellent projection capabilities over moderate distances make this loudspeaker ideal for many general purpose voice and music applications.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC404D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number R.5
Product Name Loudspeaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Low Impedance Loudspeaker - CM608D - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details