Biamp Systems, Ltd. Loudspeaker OVO8T

Description
The housing of OVO8 is made of ABS plastic. The loudspeaker has an 8" paper cone woofer, a 1" silk dome tweeter and a double painted steel grill. OVO8T is an 8" two-way loudspeaker and is probably the most powerful and affordable 100-volt design loudspeaker on the market. Deep sound makes the OVO8 suited for both music and speech applications. The fresh and young design makes the speaker fit into any décor or interior style. This 100 volt loudspeaker is ideal to be used in large projects like company buildings, warehousing, sports infrastructure, open ceiling supermarkets, malls, transportation terminals and all areas where you need a speaker with a large woofer and a big cabinet enclosure to generate a powerful sound. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. Please know that the OVO8T can also be placed freestanding on a shelf.
Datasheet
Description
The housing of OVO8 is made of ABS plastic. The loudspeaker has an 8" paper cone woofer, a 1" silk dome tweeter and a double painted steel grill. OVO8T is an 8" two-way loudspeaker and is probably the most powerful and affordable 100-volt design loudspeaker on the market. Deep sound makes the OVO8 suited for both music and speech applications. The fresh and young design makes the speaker fit into any décor or interior style. This 100 volt loudspeaker is ideal to be used in large projects like company buildings, warehousing, sports infrastructure, open ceiling supermarkets, malls, transportation terminals and all areas where you need a speaker with a large woofer and a big cabinet enclosure to generate a powerful sound. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. Please know that the OVO8T can also be placed freestanding on a shelf.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker - OVO8T - Biamp Systems, Ltd.
Beaverton, OR, United States
Loudspeaker
OVO8T
Loudspeaker OVO8T
The housing of OVO8 is made of ABS plastic. The loudspeaker has an 8" paper cone woofer, a 1" silk dome tweeter and a double painted steel grill. OVO8T is an 8" two-way loudspeaker and is probably the most powerful and affordable 100-volt design loudspeaker on the market. Deep sound makes the OVO8 suited for both music and speech applications. The fresh and young design makes the speaker fit into any décor or interior style. This 100 volt loudspeaker is ideal to be used in large projects like company buildings, warehousing, sports infrastructure, open ceiling supermarkets, malls, transportation terminals and all areas where you need a speaker with a large woofer and a big cabinet enclosure to generate a powerful sound. The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment. Quick-Fit cable clamps ensure quick and easy mounting. Please know that the OVO8T can also be placed freestanding on a shelf.

The housing of OVO8 is made of ABS plastic. The loudspeaker has an 8" paper cone woofer, a 1" silk dome tweeter and a double painted steel grill. OVO8T is an 8" two-way loudspeaker and is probably the most powerful and affordable 100-volt design loudspeaker on the market. Deep sound makes the OVO8 suited for both music and speech applications.

The fresh and young design makes the speaker fit into any décor or interior style. This 100 volt loudspeaker is ideal to be used in large projects like company buildings, warehousing, sports infrastructure, open ceiling supermarkets, malls, transportation terminals and all areas where you need a speaker with a large woofer and a big cabinet enclosure to generate a powerful sound.

The included bracket allows flexible positioning, while the sturdy ABS plastic housing guarantees years of trouble-free musical enjoyment.

Quick-Fit cable clamps ensure quick and easy mounting. Please know that the OVO8T can also be placed freestanding on a shelf.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number OVO8T
Product Name Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Ultra-compact Passive 6.5
Specs
Frequency Response 200 Hz
Application MusicAudio
View Details
 - PROGRAMME 205/205T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 117 dB
Nominal Power 200 watts
Maximum Power 400 watts
View Details