Biamp Systems, Ltd. 10-inch; Two-way Surface Mount Loudspeaker EX-S10

Description
The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified
Datasheet
Description
The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-inch; Two-way Surface Mount Loudspeaker - EX-S10 - Biamp Systems, Ltd.
Beaverton, OR, United States
10-inch; Two-way Surface Mount Loudspeaker
EX-S10
10-inch; Two-way Surface Mount Loudspeaker EX-S10
The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant EN54-24 certified

The Desono EX-S10, the largest member of the EX Series, 10” two-way surface mount loudspeaker provides excellent musicality with deep LF extension. It’s perfectly suited as the front-of-house in small venues or used in distributed applications without subwoofers.

Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant.

  • Exceptional audio clarity with small footprint and attractive styling
  • Uniform coverage from coaxially mounted HF/LF drivers
  • 5-position switch selects 70V/100V taps or low impedance bypass
  • Utilizes innovative ClickMount pan-tilt and U-brackets for mounting
  • ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant
  • EN54-24 certified
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number EX-S10
Product Name 10-inch; Two-way Surface Mount Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speakers - GBS-115N25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 81 Hz
View Details