Biamp Systems, Ltd. VERIS 6" Installation Speaker with Transformer VERIS 6T

Description
The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 109 dB continuous Autoformer taps: 12.5W, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 19 lbs / 8.6 kg
Description
The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 109 dB continuous Autoformer taps: 12.5W, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 19 lbs / 8.6 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 6
Berlin, CT, USA
VERIS 6" Installation Speaker with Transformer
57065
VERIS 6" Installation Speaker with Transformer 57065
The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS (70V/100V) Maximum Output: 109 dB continuous Autoformer taps: 12.5W, 25W, 50W, 100W Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 19 lbs / 8.6 kg

The VERIS 6T is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations.
This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, equiped with autoformer for 70V/100V systems
Frequency Response: 125 Hz - 10 kHz (±3 dB)
Max Input: 100W RMS (70V/100V)
Maximum Output: 109 dB continuous
Autoformer taps: 12.5W, 25W, 50W, 100W
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern
Weight: 19 lbs / 8.6 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57065
Product Name VERIS 6" Installation Speaker with Transformer
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way Surface Mount Loudspeaker - EX-S6 - Biamp Systems, Ltd.
Specs
Frequency Response 80 Hz
Application Loudspeaker; MusicAudio
View Details