AMETEK Programmable Power DC Power Supply DCS40-75

Description
The DCS40-75 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-75A Power: 3000W Ripple and Noise: 20mV RMS 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS40-75 is a 3000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS40-75 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet
Description
The DCS40-75 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-75A Power: 3000W Ripple and Noise: 20mV RMS 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS40-75 is a 3000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS40-75 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS40-75 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS40-75
DC Power Supply DCS40-75
The DCS40-75 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-75A Power: 3000W Ripple and Noise: 20mV RMS 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output Automatic mode crossover into current or voltage mode Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage Adjustable Over-Voltage Protection (OVP) External TTL, AC or DC shutdown Remote voltage, current limit and OVP programming with selectable programming constants The Sorensen DCS40-75 is a 3000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS40-75 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

The DCS40-75 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-75A
  • Power: 3000W
  • Ripple and Noise: 20mV RMS
  • 47-63 Hz single phase
  • Simultaneous digital display of both voltage and current
  • Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the rated output
  • Automatic mode crossover into current or voltage mode
  • Flexible output configuration; multiple units can be connected in parallel or series to provide increased current or voltage
  • Adjustable Over-Voltage Protection (OVP)
  • External TTL, AC or DC shutdown
  • Remote voltage, current limit and OVP programming with selectable programming constants

The Sorensen DCS40-75 is a 3000Watt DC Power Supply that is designed to provide highly stable, continuously variable output voltage and current for a broad range of development, system and burn-in applications. The DCS40-75 employs high frequency switching regulator technology to achieve high power density and small package size. An automatic crossover system enables the unit to switch operating modes in response to varying load requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS40-75
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details