SAME SKY
PS01-S400MP-3W -- SENSORS, TRANSDUCERS - PRESSURE SENSORS, TRANSDUCERS
Same Sky
Sensors, Transducers - Pressure Sensors, Transducers
PS01-S400MP-3W
Description
SENSOR 580.15PSIS 4.5V
-
Acme Chip Technology Co., Limited
Description
SENSOR 580.15PSIS 4.5V
Technical Specifications
|
Product Category
|
Pressure Sensors |
|
Product Number
|
PS01-S400MP-3W |
|
Product Name
|
Sensors, Transducers - Pressure Sensors, Transducers |
|
Device Category
|
Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Endress + Hauser – Sensors & Components
Device Category
Sensor
Sensor Technology
Strain Gauge
Measurement Type
Differential
View Details
Device Category
Sensor
Measurement Type
Sealed
Working Pressure Range
-14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Device Category
Sensor
Sensor Technology
Semiconductor Piezoresistive
Measurement Type
Gauge
View Details
Device Category
Sensor
Measurement Type
Absolute; Gauge; Absolute
Signal Output
Analog Current; 4 to 20 mA
View Details