Same Sky Power Relays, Over 2 Amps PRY4-5V-900-1C-EF

Description
RELAY GEN PURPOSE SPDT 30A 5V
Request a Quote
Description
RELAY GEN PURPOSE SPDT 30A 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRY4 series is a power relay with 1 Form A or 1 Form C contact configurations, rated for up to 40 A at 250 Vac and 30 A at 28 Vdc, featuring epoxy sealing and Class F coil insulation. It has a maximum switching voltage of 277 Vac and switching power of 11,080 VA for Form A or 8,310 VA for Form C, with a mechanical life of 1,000,000 operations and an electrical life of up to 100,000 operations under rated load. The relay operates at -40 to 105 °C, draws 0.90 W at nominal coil voltage, and features a 50 K contact temperature rise. It complies with UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and has a 24 g weight. The package is a PCB-mount design with dimensions consistent with the mechanical drawing provided for the series.

Datasheet Summary
Powered by GS/AI

The PRY4 series is a power relay with 1 Form A or 1 Form C contact configurations, rated for up to 40 A at 250 Vac and 30 A at 28 Vdc, featuring epoxy sealing and Class F coil insulation. It has a maximum switching voltage of 277 Vac and switching power of 11,080 VA for Form A or 8,310 VA for Form C, with a mechanical life of 1,000,000 operations and an electrical life of up to 100,000 operations under rated load. The relay operates at -40 to 105 °C, draws 0.90 W at nominal coil voltage, and features a 50 K contact temperature rise. It complies with UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and has a 24 g weight. The package is a PCB-mount design with dimensions consistent with the mechanical drawing provided for the series.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PRY4-5V-900-1C-EF-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PRY4-5V-900-1C-EF-ND
Power Relays, Over 2 Amps 2223-PRY4-5V-900-1C-EF-ND
RELAY GEN PURPOSE SPDT 30A 5V

RELAY GEN PURPOSE SPDT 30A 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PRY4-5V-900-1C-EF-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170120019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Electromechanical Relays & Contactors - 1-1415535-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Basic relay - 788-152 - WAGO
Specs
Mounting Pluggable module
View Details
5 suppliers
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details